Capital Lighting, Inc. 27379 Lamps-Table Lamps 687584

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 30.50 Length 30.50 Bulb Qty: 1 Wattage: 100 Finish: Reddish Brown Leather Weight: 18 Product Name: One Light Table Lamp UPC: 792977273791 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 30.50 Length 30.50 Bulb Qty: 1 Wattage: 100 Finish: Reddish Brown Leather Weight: 18 Product Name: One Light Table Lamp UPC: 792977273791 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27379 Lamps-Table Lamps - 687584 - Capital Lighting, Inc.
Columbus, OH, USA
27379 Lamps-Table Lamps
687584
27379 Lamps-Table Lamps 687584
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 30.50 Length 30.50 Bulb Qty: 1 Wattage: 100 Finish: Reddish Brown Leather Weight: 18 Product Name: One Light Table Lamp UPC: 792977273791 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 30.50
Length 30.50
Bulb
Qty: 1
Wattage: 100
Finish: Reddish Brown Leather
Weight: 18
Product Name: One Light Table Lamp
UPC: 792977273791
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687584
Product Name 27379 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details