Capital Lighting, Inc. 27382 Lamps-Table Lamps 687583

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 100 Finish: Chestnut Brown Weight: 16 Product Name: One Light Table Lamp UPC: 792977273821 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 100 Finish: Chestnut Brown Weight: 16 Product Name: One Light Table Lamp UPC: 792977273821 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27382 Lamps-Table Lamps - 687583 - Capital Lighting, Inc.
Columbus, OH, USA
27382 Lamps-Table Lamps
687583
27382 Lamps-Table Lamps 687583
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 100 Finish: Chestnut Brown Weight: 16 Product Name: One Light Table Lamp UPC: 792977273821 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 30.00
Length 30.00
Bulb
Qty: 1
Wattage: 100
Finish: Chestnut Brown
Weight: 16
Product Name: One Light Table Lamp
UPC: 792977273821
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687583
Product Name 27382 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details