Capital Lighting, Inc. 27385 Lamps-Table Lamps 687582

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.50 Length 34.50 Bulb Qty: 1 Wattage: 100 Finish: Golden Champagne Weight: 14 Product Name: One Light Table Lamp UPC: 792977273852 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.50 Length 34.50 Bulb Qty: 1 Wattage: 100 Finish: Golden Champagne Weight: 14 Product Name: One Light Table Lamp UPC: 792977273852 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27385 Lamps-Table Lamps - 687582 - Capital Lighting, Inc.
Columbus, OH, USA
27385 Lamps-Table Lamps
687582
27385 Lamps-Table Lamps 687582
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.50 Length 34.50 Bulb Qty: 1 Wattage: 100 Finish: Golden Champagne Weight: 14 Product Name: One Light Table Lamp UPC: 792977273852 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 34.50
Length 34.50
Bulb
Qty: 1
Wattage: 100
Finish: Golden Champagne
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977273852
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687582
Product Name 27385 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details