Capital Lighting, Inc. 26453-1 Lamps-Table Lamps 687557

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.00 Length 25.00 Bulb Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 10 Product Name: One Light Table Lamp UPC: 792977264539 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.00 Length 25.00 Bulb Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 10 Product Name: One Light Table Lamp UPC: 792977264539 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26453-1 Lamps-Table Lamps - 687557 - Capital Lighting, Inc.
Columbus, OH, USA
26453-1 Lamps-Table Lamps
687557
26453-1 Lamps-Table Lamps 687557
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.00 Length 25.00 Bulb Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 10 Product Name: One Light Table Lamp UPC: 792977264539 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 25.00
Length 25.00
Bulb
Qty: 1
Wattage: 150
Finish: Polished Chrome
Weight: 10
Product Name: One Light Table Lamp
UPC: 792977264539
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687557
Product Name 26453-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details