PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 31.50
Length 31.50
Bulb
Qty: 1
Wattage: 150
Finish: Red Glaze
Weight: 22
Product Name: One Light Table Lamp
UPC: 792977264591
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 687551 |
| Product Name | 26459 Lamps-Table Lamps |
| Application | Residential |