Capital Lighting, Inc. 22455 Sconces-Single Glass 687506

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.38 Extension: 9.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 792977224557 Category: Lighting Fixtures Shipped Via: UPS Designer: Francois Degueurce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.38 Extension: 9.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 792977224557 Category: Lighting Fixtures Shipped Via: UPS Designer: Francois Degueurce

Suppliers

Company
Product
Description
Supplier Links
22455 Sconces-Single Glass - 687506 - Capital Lighting, Inc.
Columbus, OH, USA
22455 Sconces-Single Glass
687506
22455 Sconces-Single Glass 687506
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.38 Extension: 9.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 792977224557 Category: Lighting Fixtures Shipped Via: UPS Designer: Francois Degueurce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.38
Extension: 9.62
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 5
Product Name: One Light Wall Sconce
UPC: 792977224557
Category: Lighting Fixtures
Shipped Via: UPS
Designer: Francois Degueurce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687506
Product Name 22455 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details