Capital Lighting, Inc. P3821-09 Mini Chandeliers-Glass Shade 687488

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: Three Light Foyer UPC: 785247166480 Category: Hall & Foyer Glass: Etched Wire: 12'
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: Three Light Foyer UPC: 785247166480 Category: Hall & Foyer Glass: Etched Wire: 12'

Suppliers

Company
Product
Description
Supplier Links
P3821-09 Mini Chandeliers-Glass Shade - 687488 - Capital Lighting, Inc.
Columbus, OH, USA
P3821-09 Mini Chandeliers-Glass Shade
687488
P3821-09 Mini Chandeliers-Glass Shade 687488
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: Three Light Foyer UPC: 785247166480 Category: Hall & Foyer Glass: Etched Wire: 12'

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 21.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 3
Product Name: Three Light Foyer
UPC: 785247166480
Category: Hall & Foyer
Glass: Etched
Wire: 12'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687488
Product Name P3821-09 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details