Capital Lighting, Inc. P3587-20 Mini Chandeliers-Glass Shade 687485

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 5 Product Name: Three Light Foyer UPC: 785247166084 Category: Hall & Foyer Glass: Etched Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 5 Product Name: Three Light Foyer UPC: 785247166084 Category: Hall & Foyer Glass: Etched Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3587-20 Mini Chandeliers-Glass Shade - 687485 - Capital Lighting, Inc.
Columbus, OH, USA
P3587-20 Mini Chandeliers-Glass Shade
687485
P3587-20 Mini Chandeliers-Glass Shade 687485
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 5 Product Name: Three Light Foyer UPC: 785247166084 Category: Hall & Foyer Glass: Etched Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Bronze
Weight: 5
Product Name: Three Light Foyer
UPC: 785247166084
Category: Hall & Foyer
Glass: Etched
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687485
Product Name P3587-20 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details