Capital Lighting, Inc. P2646-20 Fans-Light Kits 687484

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Antique Bronze Weight: 3 Product Name: Three Light Universal Style Three Light Kit UPC: 785247163588 Category: Ceiling Fans
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Antique Bronze Weight: 3 Product Name: Three Light Universal Style Three Light Kit UPC: 785247163588 Category: Ceiling Fans

Suppliers

Company
Product
Description
Supplier Links
P2646-20 Fans-Light Kits - 687484 - Capital Lighting, Inc.
Columbus, OH, USA
P2646-20 Fans-Light Kits
687484
P2646-20 Fans-Light Kits 687484
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Antique Bronze Weight: 3 Product Name: Three Light Universal Style Three Light Kit UPC: 785247163588 Category: Ceiling Fans

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 6.00
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Antique Bronze
Weight: 3
Product Name: Three Light Universal Style Three Light Kit
UPC: 785247163588
Category: Ceiling Fans

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687484
Product Name P2646-20 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details