Capital Lighting, Inc. P3408-20T Flush Mounts-Bowl Style 687483

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Weight: 1 Product Name: One Light Close To Ceiling UPC: 785247166459 Category: Close To Ceiling Glass: Etched Umber
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Weight: 1 Product Name: One Light Close To Ceiling UPC: 785247166459 Category: Close To Ceiling Glass: Etched Umber

Suppliers

Company
Product
Description
Supplier Links
P3408-20T Flush Mounts-Bowl Style - 687483 - Capital Lighting, Inc.
Columbus, OH, USA
P3408-20T Flush Mounts-Bowl Style
687483
P3408-20T Flush Mounts-Bowl Style 687483
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Weight: 1 Product Name: One Light Close To Ceiling UPC: 785247166459 Category: Close To Ceiling Glass: Etched Umber

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 4.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Bronze
Weight: 1
Product Name: One Light Close To Ceiling
UPC: 785247166459
Category: Close To Ceiling
Glass: Etched Umber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687483
Product Name P3408-20T Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details