Capital Lighting, Inc. P3587-09 Mini Chandeliers-Glass Shade 687482

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 5 Product Name: Three Light Foyer UPC: 785247166077 Category: Hall & Foyer Glass: Etched Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 5 Product Name: Three Light Foyer UPC: 785247166077 Category: Hall & Foyer Glass: Etched Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3587-09 Mini Chandeliers-Glass Shade - 687482 - Capital Lighting, Inc.
Columbus, OH, USA
P3587-09 Mini Chandeliers-Glass Shade
687482
P3587-09 Mini Chandeliers-Glass Shade 687482
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 5 Product Name: Three Light Foyer UPC: 785247166077 Category: Hall & Foyer Glass: Etched Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 5
Product Name: Three Light Foyer
UPC: 785247166077
Category: Hall & Foyer
Glass: Etched
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687482
Product Name P3587-09 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details