Capital Lighting, Inc. P3412-20T Flush Mounts-Bowl Style 687480

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Bronze Weight: 3 Product Name: Two Light Close To Ceiling UPC: 785247166473 Category: Close To Ceiling Glass: Etched Umber
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Bronze Weight: 3 Product Name: Two Light Close To Ceiling UPC: 785247166473 Category: Close To Ceiling Glass: Etched Umber

Suppliers

Company
Product
Description
Supplier Links
P3412-20T Flush Mounts-Bowl Style - 687480 - Capital Lighting, Inc.
Columbus, OH, USA
P3412-20T Flush Mounts-Bowl Style
687480
P3412-20T Flush Mounts-Bowl Style 687480
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Bronze Weight: 3 Product Name: Two Light Close To Ceiling UPC: 785247166473 Category: Close To Ceiling Glass: Etched Umber

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Antique Bronze
Weight: 3
Product Name: Two Light Close To Ceiling
UPC: 785247166473
Category: Close To Ceiling
Glass: Etched Umber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687480
Product Name P3412-20T Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details