Capital Lighting, Inc. P2006-20 Bathroom Fixtures-Three Lights 687459

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 4 Product Name: Three Light Bath Bracket UPC: 785247166220 Category: Bath & Vanity Glass: Etched Umber Linen
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 4 Product Name: Three Light Bath Bracket UPC: 785247166220 Category: Bath & Vanity Glass: Etched Umber Linen

Suppliers

Company
Product
Description
Supplier Links
P2006-20 Bathroom Fixtures-Three Lights - 687459 - Capital Lighting, Inc.
Columbus, OH, USA
P2006-20 Bathroom Fixtures-Three Lights
687459
P2006-20 Bathroom Fixtures-Three Lights 687459
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 4 Product Name: Three Light Bath Bracket UPC: 785247166220 Category: Bath & Vanity Glass: Etched Umber Linen

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Weight: 4
Product Name: Three Light Bath Bracket
UPC: 785247166220
Category: Bath & Vanity
Glass: Etched Umber Linen

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687459
Product Name P2006-20 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details