Capital Lighting, Inc. P2011-09 Bathroom Fixtures-Four Lights 687458

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Four Light Bath Bracket UPC: 785247166381 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Four Light Bath Bracket UPC: 785247166381 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2011-09 Bathroom Fixtures-Four Lights - 687458 - Capital Lighting, Inc.
Columbus, OH, USA
P2011-09 Bathroom Fixtures-Four Lights
687458
P2011-09 Bathroom Fixtures-Four Lights 687458
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Four Light Bath Bracket UPC: 785247166381 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 28.25
Height: 6.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 9
Product Name: Four Light Bath Bracket
UPC: 785247166381
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687458
Product Name P2011-09 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details