Capital Lighting, Inc. P2010-20 Bathroom Fixtures-Three Lights 687455

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 7 Product Name: Three Light Bath Bracket UPC: 785247166404 Category: Bath & Vanity Glass: Etched Light Umber Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 7 Product Name: Three Light Bath Bracket UPC: 785247166404 Category: Bath & Vanity Glass: Etched Light Umber Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2010-20 Bathroom Fixtures-Three Lights - 687455 - Capital Lighting, Inc.
Columbus, OH, USA
P2010-20 Bathroom Fixtures-Three Lights
687455
P2010-20 Bathroom Fixtures-Three Lights 687455
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 7 Product Name: Three Light Bath Bracket UPC: 785247166404 Category: Bath & Vanity Glass: Etched Light Umber Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Weight: 7
Product Name: Three Light Bath Bracket
UPC: 785247166404
Category: Bath & Vanity
Glass: Etched Light Umber
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687455
Product Name P2010-20 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details