Capital Lighting, Inc. P2001-20 Bathroom Fixtures-Two Lights 687429

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 2 Product Name: Two Light Bath Bracket UPC: 785247166022 Category: Bath & Vanity Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 2 Product Name: Two Light Bath Bracket UPC: 785247166022 Category: Bath & Vanity Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P2001-20 Bathroom Fixtures-Two Lights - 687429 - Capital Lighting, Inc.
Columbus, OH, USA
P2001-20 Bathroom Fixtures-Two Lights
687429
P2001-20 Bathroom Fixtures-Two Lights 687429
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 2 Product Name: Two Light Bath Bracket UPC: 785247166022 Category: Bath & Vanity Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Weight: 2
Product Name: Two Light Bath Bracket
UPC: 785247166022
Category: Bath & Vanity
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687429
Product Name P2001-20 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details