Capital Lighting, Inc. P2006-09 Bathroom Fixtures-Three Lights 687428

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: Three Light Bath Bracket UPC: 785247166213 Category: Bath & Vanity Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: Three Light Bath Bracket UPC: 785247166213 Category: Bath & Vanity Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P2006-09 Bathroom Fixtures-Three Lights - 687428 - Capital Lighting, Inc.
Columbus, OH, USA
P2006-09 Bathroom Fixtures-Three Lights
687428
P2006-09 Bathroom Fixtures-Three Lights 687428
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: Three Light Bath Bracket UPC: 785247166213 Category: Bath & Vanity Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 4
Product Name: Three Light Bath Bracket
UPC: 785247166213
Category: Bath & Vanity
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687428
Product Name P2006-09 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details