Capital Lighting, Inc. P2005-20 Bathroom Fixtures-Two Lights 687425

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 3 Product Name: Two Light Bath Bracket UPC: 785247166206 Category: Bath & Vanity Glass: Etched Umber Linen
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 3 Product Name: Two Light Bath Bracket UPC: 785247166206 Category: Bath & Vanity Glass: Etched Umber Linen

Suppliers

Company
Product
Description
Supplier Links
P2005-20 Bathroom Fixtures-Two Lights - 687425 - Capital Lighting, Inc.
Columbus, OH, USA
P2005-20 Bathroom Fixtures-Two Lights
687425
P2005-20 Bathroom Fixtures-Two Lights 687425
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 3 Product Name: Two Light Bath Bracket UPC: 785247166206 Category: Bath & Vanity Glass: Etched Umber Linen

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Weight: 3
Product Name: Two Light Bath Bracket
UPC: 785247166206
Category: Bath & Vanity
Glass: Etched Umber Linen

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687425
Product Name P2005-20 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details