Capital Lighting, Inc. P2004-20 Sconces-Single Glass 687420

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 2 Product Name: One Light Wall Bracket UPC: 785247166183 Category: Bath & Vanity Glass: Etched Umber Linen
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 2 Product Name: One Light Wall Bracket UPC: 785247166183 Category: Bath & Vanity Glass: Etched Umber Linen

Suppliers

Company
Product
Description
Supplier Links
P2004-20 Sconces-Single Glass - 687420 - Capital Lighting, Inc.
Columbus, OH, USA
P2004-20 Sconces-Single Glass
687420
P2004-20 Sconces-Single Glass 687420
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 2 Product Name: One Light Wall Bracket UPC: 785247166183 Category: Bath & Vanity Glass: Etched Umber Linen

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 2
Product Name: One Light Wall Bracket
UPC: 785247166183
Category: Bath & Vanity
Glass: Etched Umber Linen

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687420
Product Name P2004-20 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details