Capital Lighting, Inc. 2024TT Exterior -Wall Mt./Flush 685787

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Titanium Weight: 13 Product Name: One Light Outdoor Fixture UPC: 640665202410 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Titanium Weight: 13 Product Name: One Light Outdoor Fixture UPC: 640665202410 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
2024TT Exterior -Wall Mt./Flush - 685787 - Capital Lighting, Inc.
Columbus, OH, USA
2024TT Exterior -Wall Mt./Flush
685787
2024TT Exterior -Wall Mt./Flush 685787
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Titanium Weight: 13 Product Name: One Light Outdoor Fixture UPC: 640665202410 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Titanium
Weight: 13
Product Name: One Light Outdoor Fixture
UPC: 640665202410
Category: Outdoor
Glass: Inside-White Etched
Shipped Via: Parcel
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685787
Product Name 2024TT Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details