Capital Lighting, Inc. 2025BZ Exterior -Wall Mt./Flush 685786

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Weight: 17 Product Name: Two Light Outdoor Fixture UPC: 640665202502 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Weight: 17 Product Name: Two Light Outdoor Fixture UPC: 640665202502 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
2025BZ Exterior -Wall Mt./Flush - 685786 - Capital Lighting, Inc.
Columbus, OH, USA
2025BZ Exterior -Wall Mt./Flush
685786
2025BZ Exterior -Wall Mt./Flush 685786
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Weight: 17 Product Name: Two Light Outdoor Fixture UPC: 640665202502 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bronze
Weight: 17
Product Name: Two Light Outdoor Fixture
UPC: 640665202502
Category: Outdoor
Glass: Inside-White Etched
Shipped Via: Parcel
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685786
Product Name 2025BZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details