Capital Lighting, Inc. 2025TT-ES Exterior -Wall Mt./Flush 685780

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Titanium Weight: 17 Product Name: One Light Outdoor Fixture UPC: 640665202533 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Titanium Weight: 17 Product Name: One Light Outdoor Fixture UPC: 640665202533 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
2025TT-ES Exterior -Wall Mt./Flush - 685780 - Capital Lighting, Inc.
Columbus, OH, USA
2025TT-ES Exterior -Wall Mt./Flush
685780
2025TT-ES Exterior -Wall Mt./Flush 685780
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Titanium Weight: 17 Product Name: One Light Outdoor Fixture UPC: 640665202533 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.00
Extension: 4
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Titanium
Weight: 17
Product Name: One Light Outdoor Fixture
UPC: 640665202533
Category: Outdoor
Glass: Inside-White Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685780
Product Name 2025TT-ES Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details