Capital Lighting, Inc. 1274OZ-ESDS Exterior -Wall Mount 685762

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.25 Extension: 9.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665127492 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.25 Extension: 9.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665127492 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
1274OZ-ESDS Exterior -Wall Mount - 685762 - Capital Lighting, Inc.
Columbus, OH, USA
1274OZ-ESDS Exterior -Wall Mount
685762
1274OZ-ESDS Exterior -Wall Mount 685762
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.25 Extension: 9.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665127492 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 15.25
Extension: 9.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Oil Rubbed Bronze
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 640665127492
Category: Outdoor
Glass: Amber Linen Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685762
Product Name 1274OZ-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details