Capital Lighting, Inc. 1274OZ-ES Exterior -Wall Mount 685760

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.25 Extension: 9.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665127485 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.25 Extension: 9.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665127485 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
1274OZ-ES Exterior -Wall Mount - 685760 - Capital Lighting, Inc.
Columbus, OH, USA
1274OZ-ES Exterior -Wall Mount
685760
1274OZ-ES Exterior -Wall Mount 685760
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.25 Extension: 9.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665127485 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 15.25
Extension: 9.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Oil Rubbed Bronze
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 640665127485
Category: Outdoor
Glass: Amber Linen Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685760
Product Name 1274OZ-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856579 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details