Capital Lighting, Inc. 2020TT-ES Exterior -Wall Mt./Flush 685755

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Titanium Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665202038 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Titanium Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665202038 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.25

Suppliers

Company
Product
Description
Supplier Links
2020TT-ES Exterior -Wall Mt./Flush - 685755 - Capital Lighting, Inc.
Columbus, OH, USA
2020TT-ES Exterior -Wall Mt./Flush
685755
2020TT-ES Exterior -Wall Mt./Flush 685755
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Titanium Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665202038 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.25

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 9.00
Extension: 4
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Titanium
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 640665202038
Category: Outdoor
Glass: Inside-White Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685755
Product Name 2020TT-ES Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details