Capital Lighting, Inc. 1465FI-ES Exterior -Wall Mount 685754

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.75 Extension: 12 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Forged Iron Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665146523 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.75 Extension: 12 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Forged Iron Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665146523 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
1465FI-ES Exterior -Wall Mount - 685754 - Capital Lighting, Inc.
Columbus, OH, USA
1465FI-ES Exterior -Wall Mount
685754
1465FI-ES Exterior -Wall Mount 685754
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.75 Extension: 12 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Forged Iron Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665146523 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 14.75
Extension: 12
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Forged Iron
Weight: 10
Product Name: One Light Outdoor Fixture
UPC: 640665146523
Category: Outdoor
Glass: Honey Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685754
Product Name 1465FI-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details