Capital Lighting, Inc. 2020BZ Exterior -Wall Mt./Flush 685751

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665202007 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Top to outlet: 3.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665202007 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Top to outlet: 3.25

Suppliers

Company
Product
Description
Supplier Links
2020BZ Exterior -Wall Mt./Flush - 685751 - Capital Lighting, Inc.
Columbus, OH, USA
2020BZ Exterior -Wall Mt./Flush
685751
2020BZ Exterior -Wall Mt./Flush 685751
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665202007 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Top to outlet: 3.25

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 9.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 640665202007
Category: Outdoor
Glass: Inside-White Etched
Shipped Via: Parcel
Top to outlet: 3.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685751
Product Name 2020BZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2496474 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details