Capital Lighting, Inc. 1270OZ-ESDS Exterior -Wall Mount 685743

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 7.25 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665927085 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 7.25 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665927085 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
1270OZ-ESDS Exterior -Wall Mount - 685743 - Capital Lighting, Inc.
Columbus, OH, USA
1270OZ-ESDS Exterior -Wall Mount
685743
1270OZ-ESDS Exterior -Wall Mount 685743
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 7.25 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665927085 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.00
Extension: 7.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 640665927085
Category: Outdoor
Glass: Amber Linen Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685743
Product Name 1270OZ-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details