Capital Lighting, Inc. 1270OZ-LED Exterior -Wall Mount 685741

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 7.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Oil Rubbed Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665927092 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 7.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Oil Rubbed Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665927092 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
1270OZ-LED Exterior -Wall Mount - 685741 - Capital Lighting, Inc.
Columbus, OH, USA
1270OZ-LED Exterior -Wall Mount
685741
1270OZ-LED Exterior -Wall Mount 685741
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 7.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Oil Rubbed Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665927092 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.00
Extension: 7.25
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Oil Rubbed Bronze
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 640665927092
Category: Outdoor
Glass: Amber Linen Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685741
Product Name 1270OZ-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details