Capital Lighting, Inc. 1320BK-LED Exterior -Wall Mount 685733

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 15.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665932010 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 15.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665932010 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.75

Suppliers

Company
Product
Description
Supplier Links
1320BK-LED Exterior -Wall Mount - 685733 - Capital Lighting, Inc.
Columbus, OH, USA
1320BK-LED Exterior -Wall Mount
685733
1320BK-LED Exterior -Wall Mount 685733
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 15.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665932010 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 15.50
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Black
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 640665932010
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685733
Product Name 1320BK-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details