Capital Lighting, Inc. 1321BK-LED Exterior -Post/Pier Head 685732

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 27.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665132168 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 27.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665132168 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1321BK-LED Exterior -Post/Pier Head - 685732 - Capital Lighting, Inc.
Columbus, OH, USA
1321BK-LED Exterior -Post/Pier Head
685732
1321BK-LED Exterior -Post/Pier Head 685732
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 27.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665132168 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 27.75
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Black
Weight: 14
Product Name: One Light Outdoor Fixture
UPC: 640665132168
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685732
Product Name 1321BK-LED Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details