Capital Lighting, Inc. 1462FI-ES Exterior -Hanging 685724

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Forged Iron Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665946222 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Forged Iron Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665946222 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1462FI-ES Exterior -Hanging - 685724 - Capital Lighting, Inc.
Columbus, OH, USA
1462FI-ES Exterior -Hanging
685724
1462FI-ES Exterior -Hanging 685724
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Forged Iron Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665946222 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.50
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Forged Iron
Weight: 11
Product Name: One Light Outdoor Fixture
UPC: 640665946222
Category: Outdoor
Glass: Honey Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685724
Product Name 1462FI-ES Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details