Capital Lighting, Inc. 1322BK-LED Exterior -Hanging 685719

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 21.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665132267 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 21.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665132267 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1322BK-LED Exterior -Hanging - 685719 - Capital Lighting, Inc.
Columbus, OH, USA
1322BK-LED Exterior -Hanging
685719
1322BK-LED Exterior -Hanging 685719
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 21.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665132267 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 21.75
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Black
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 640665132267
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 6`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685719
Product Name 1322BK-LED Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details