Capital Lighting, Inc. 1326BK-LED Exterior -Wall Mount 685718

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665132663 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665132663 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
1326BK-LED Exterior -Wall Mount - 685718 - Capital Lighting, Inc.
Columbus, OH, USA
1326BK-LED Exterior -Wall Mount
685718
1326BK-LED Exterior -Wall Mount 685718
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665132663 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 15.50
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Black
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 640665132663
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685718
Product Name 1326BK-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details