Capital Lighting, Inc. 1324KZ-LED Exterior -Wall Mount 685711

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 20.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Kentucky Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665932461 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 20.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Kentucky Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665932461 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75

Suppliers

Company
Product
Description
Supplier Links
1324KZ-LED Exterior -Wall Mount - 685711 - Capital Lighting, Inc.
Columbus, OH, USA
1324KZ-LED Exterior -Wall Mount
685711
1324KZ-LED Exterior -Wall Mount 685711
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 20.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Kentucky Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665932461 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 20.50
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Kentucky Bronze
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 640665932461
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685711
Product Name 1324KZ-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details