Capital Lighting, Inc. 1460FI Exterior -Wall Mount 685706

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Forged Iron Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665946000 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Forged Iron Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665946000 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
1460FI Exterior -Wall Mount - 685706 - Capital Lighting, Inc.
Columbus, OH, USA
1460FI Exterior -Wall Mount
685706
1460FI Exterior -Wall Mount 685706
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Forged Iron Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665946000 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Forged Iron
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 640665946000
Category: Outdoor
Glass: Honey Panels
Shipped Via: Parcel
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685706
Product Name 1460FI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details