Capital Lighting, Inc. 1328BK-LED Exterior -Hanging 685704

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 24.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665132823 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 24.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665132823 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1328BK-LED Exterior -Hanging - 685704 - Capital Lighting, Inc.
Columbus, OH, USA
1328BK-LED Exterior -Hanging
685704
1328BK-LED Exterior -Hanging 685704
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 24.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665132823 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 24.50
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Black
Weight: 14
Product Name: One Light Outdoor Fixture
UPC: 640665132823
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 6`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685704
Product Name 1328BK-LED Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details