Capital Lighting, Inc. 1460FI-DS Exterior -Wall Mount 685703

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Forged Iron Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665946017 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Forged Iron Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665946017 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
1460FI-DS Exterior -Wall Mount - 685703 - Capital Lighting, Inc.
Columbus, OH, USA
1460FI-DS Exterior -Wall Mount
685703
1460FI-DS Exterior -Wall Mount 685703
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Forged Iron Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665946017 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Forged Iron
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 640665946017
Category: Outdoor
Glass: Honey Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685703
Product Name 1460FI-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details