Capital Lighting, Inc. 1460FI-ESDS Exterior -Wall Mount 685700

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 8 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Forged Iron Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665946031 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 8 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Forged Iron Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665946031 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
1460FI-ESDS Exterior -Wall Mount - 685700 - Capital Lighting, Inc.
Columbus, OH, USA
1460FI-ESDS Exterior -Wall Mount
685700
1460FI-ESDS Exterior -Wall Mount 685700
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 8 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Forged Iron Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665946031 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.50
Extension: 8
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Forged Iron
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 640665946031
Category: Outdoor
Glass: Honey Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685700
Product Name 1460FI-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details