Capital Lighting, Inc. 2575TT-LED Exterior -Wall Mount 685699

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Extension: 11.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Titanium Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665957549 Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Extension: 11.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Titanium Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665957549 Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
2575TT-LED Exterior -Wall Mount - 685699 - Capital Lighting, Inc.
Columbus, OH, USA
2575TT-LED Exterior -Wall Mount
685699
2575TT-LED Exterior -Wall Mount 685699
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Extension: 11.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Titanium Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665957549 Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.25
Extension: 11.75
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Titanium
Weight: 14
Product Name: One Light Outdoor Fixture
UPC: 640665957549
Category: Outdoor
Glass: Etched Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685699
Product Name 2575TT-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details