Capital Lighting, Inc. 2579SK-ES Exterior -Wall Mount 685690

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Extension: 13.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Satin Black Weight: 19 Product Name: One Light Outdoor Fixture UPC: 640665957921 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Extension: 13.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Satin Black Weight: 19 Product Name: One Light Outdoor Fixture UPC: 640665957921 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75

Suppliers

Company
Product
Description
Supplier Links
2579SK-ES Exterior -Wall Mount - 685690 - Capital Lighting, Inc.
Columbus, OH, USA
2579SK-ES Exterior -Wall Mount
685690
2579SK-ES Exterior -Wall Mount 685690
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Extension: 13.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Satin Black Weight: 19 Product Name: One Light Outdoor Fixture UPC: 640665957921 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.50
Extension: 13.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Satin Black
Weight: 19
Product Name: One Light Outdoor Fixture
UPC: 640665957921
Category: Outdoor
Glass: Etched Seedy Bound Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 13.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685690
Product Name 2579SK-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details