PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 15.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Antique Nickel
Weight: 18
Product Name: Four Light Foyer Fixture
UPC: 640665300109
Category: Foyer
Glass: Clear Beveled Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.25`` dia
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 685677 |
| Product Name | 3001PL Semi-Flush Mts.-Candle |
| Application | Residential |