Capital Lighting, Inc. 3006PL Foyer/Hall Lanterns-Glass w/Frame 685673

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Antique Nickel Weight: 26 Product Name: Four Light Foyer Fixture UPC: 640665300604 Category: Foyer Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Antique Nickel Weight: 26 Product Name: Four Light Foyer Fixture UPC: 640665300604 Category: Foyer Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
3006PL Foyer/Hall Lanterns-Glass w/Frame - 685673 - Capital Lighting, Inc.
Columbus, OH, USA
3006PL Foyer/Hall Lanterns-Glass w/Frame
685673
3006PL Foyer/Hall Lanterns-Glass w/Frame 685673
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Antique Nickel Weight: 26 Product Name: Four Light Foyer Fixture UPC: 640665300604 Category: Foyer Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Antique Nickel
Weight: 26
Product Name: Four Light Foyer Fixture
UPC: 640665300604
Category: Foyer
Glass: Clear Beveled Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685673
Product Name 3006PL Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details