Capital Lighting, Inc. 3871SK Semi-Flush Mts.-Drum Shade 685672

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Satin Black Weight: 11 Product Name: Three Light Foyer Fixture UPC: 640665387124 Category: Foyer Glass: Thick Faceted Clear Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Satin Black Weight: 11 Product Name: Three Light Foyer Fixture UPC: 640665387124 Category: Foyer Glass: Thick Faceted Clear Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia

Suppliers

Company
Product
Description
Supplier Links
3871SK Semi-Flush Mts.-Drum Shade - 685672 - Capital Lighting, Inc.
Columbus, OH, USA
3871SK Semi-Flush Mts.-Drum Shade
685672
3871SK Semi-Flush Mts.-Drum Shade 685672
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Satin Black Weight: 11 Product Name: Three Light Foyer Fixture UPC: 640665387124 Category: Foyer Glass: Thick Faceted Clear Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.25
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Satin Black
Weight: 11
Product Name: Three Light Foyer Fixture
UPC: 640665387124
Category: Foyer
Glass: Thick Faceted Clear Inside-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685672
Product Name 3871SK Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details