Capital Lighting, Inc. 3870SK Sconces-Drum Shades 685670

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.25 Extension: 6.5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Satin Black Weight: 5 Product Name: One Light Sconce UPC: 640665387018 Category: Sconce Glass: Thick Faceted Clear Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.25 Extension: 6.5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Satin Black Weight: 5 Product Name: One Light Sconce UPC: 640665387018 Category: Sconce Glass: Thick Faceted Clear Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
3870SK Sconces-Drum Shades - 685670 - Capital Lighting, Inc.
Columbus, OH, USA
3870SK Sconces-Drum Shades
685670
3870SK Sconces-Drum Shades 685670
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.25 Extension: 6.5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Satin Black Weight: 5 Product Name: One Light Sconce UPC: 640665387018 Category: Sconce Glass: Thick Faceted Clear Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.25
Extension: 6.5
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Satin Black
Weight: 5
Product Name: One Light Sconce
UPC: 640665387018
Category: Sconce
Glass: Thick Faceted Clear Inside-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685670
Product Name 3870SK Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details