Capital Lighting, Inc. 4048BC Mid. Chandeliers-Glass Up 685669

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 25.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Caramel Weight: 36 Product Name: Nine Light Chandelier UPC: 640665404807 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 25.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Caramel Weight: 36 Product Name: Nine Light Chandelier UPC: 640665404807 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4048BC Mid. Chandeliers-Glass Up - 685669 - Capital Lighting, Inc.
Columbus, OH, USA
4048BC Mid. Chandeliers-Glass Up
685669
4048BC Mid. Chandeliers-Glass Up 685669
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 25.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Caramel Weight: 36 Product Name: Nine Light Chandelier UPC: 640665404807 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 25.25
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brushed Caramel
Weight: 36
Product Name: Nine Light Chandelier
UPC: 640665404807
Category: Chandelier
Glass: Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685669
Product Name 4048BC Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details