Capital Lighting, Inc. 4048BN Mid. Chandeliers-Glass Up 685667

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 25.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 36 Product Name: Nine Light Chandelier UPC: 640665404821 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 25.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 36 Product Name: Nine Light Chandelier UPC: 640665404821 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4048BN Mid. Chandeliers-Glass Up - 685667 - Capital Lighting, Inc.
Columbus, OH, USA
4048BN Mid. Chandeliers-Glass Up
685667
4048BN Mid. Chandeliers-Glass Up 685667
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 25.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 36 Product Name: Nine Light Chandelier UPC: 640665404821 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 25.25
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brushed Nickel
Weight: 36
Product Name: Nine Light Chandelier
UPC: 640665404821
Category: Chandelier
Glass: Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685667
Product Name 4048BN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details