Capital Lighting, Inc. 4475TB Mid. Chandeliers-Candle 685663

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Textured Black Weight: 16 Product Name: Five Light Chandelier UPC: 640665447507 Category: Chandelier Glass: Crystal Sphere Accents Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Textured Black Weight: 16 Product Name: Five Light Chandelier UPC: 640665447507 Category: Chandelier Glass: Crystal Sphere Accents Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4475TB Mid. Chandeliers-Candle - 685663 - Capital Lighting, Inc.
Columbus, OH, USA
4475TB Mid. Chandeliers-Candle
685663
4475TB Mid. Chandeliers-Candle 685663
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Textured Black Weight: 16 Product Name: Five Light Chandelier UPC: 640665447507 Category: Chandelier Glass: Crystal Sphere Accents Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 22.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Textured Black
Weight: 16
Product Name: Five Light Chandelier
UPC: 640665447507
Category: Chandelier
Glass: Crystal Sphere Accents
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685663
Product Name 4475TB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details