Capital Lighting, Inc. 4478TB Mid. Chandeliers-Candle 685661

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Textured Black Weight: 20 Product Name: Nine Light Chandelier UPC: 640665447804 Category: Chandelier Glass: Crystal Sphere Accents Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Textured Black Weight: 20 Product Name: Nine Light Chandelier UPC: 640665447804 Category: Chandelier Glass: Crystal Sphere Accents Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4478TB Mid. Chandeliers-Candle - 685661 - Capital Lighting, Inc.
Columbus, OH, USA
4478TB Mid. Chandeliers-Candle
685661
4478TB Mid. Chandeliers-Candle 685661
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Textured Black Weight: 20 Product Name: Nine Light Chandelier UPC: 640665447804 Category: Chandelier Glass: Crystal Sphere Accents Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 30.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Textured Black
Weight: 20
Product Name: Nine Light Chandelier
UPC: 640665447804
Category: Chandelier
Glass: Crystal Sphere Accents
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685661
Product Name 4478TB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147182 - RS Components, Ltd.
Specs
Lamp Type LED
View Details