Capital Lighting, Inc. 4045BC Mid. Chandeliers-Glass Up 685645

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Caramel Weight: 21 Product Name: Five Light Chandelier UPC: 640665404500 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Caramel Weight: 21 Product Name: Five Light Chandelier UPC: 640665404500 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4045BC Mid. Chandeliers-Glass Up - 685645 - Capital Lighting, Inc.
Columbus, OH, USA
4045BC Mid. Chandeliers-Glass Up
685645
4045BC Mid. Chandeliers-Glass Up 685645
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Caramel Weight: 21 Product Name: Five Light Chandelier UPC: 640665404500 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 16.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Caramel
Weight: 21
Product Name: Five Light Chandelier
UPC: 640665404500
Category: Chandelier
Glass: Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685645
Product Name 4045BC Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details